Status: | Active |
---|---|
Series: | AVS12CB |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
969
in stock
|
Buy Now | |
element14
from US$1.40
|
969
in stock
|
Buy Now | |
Farnell
from US$1.40
|
969
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.86
|
39
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
CONTROLLER50/60Hz FULL COMPATIBILITYINTEGRATED VOLTAGE REGULATORTRIGGERING PULSE TRAIN OF THE TRIACPARASITIC FILTERLOW POWER CONSUMPTION |
TRIACHIGH EFFICIENCY AND SAFETY SWITCHINGUNINSULATED PACKAGE : AVS12CBVDRM = ± 600 VIT(RMS) : 12A |
Product Specifications |
---|
DS0798 AUTOMATIC VOLTAGE SWITCH (SMPS < 500W) |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Automatic Voltage Sw, 600V, 12A, To220Ab | Newark Electronics |
AUTOMATIC VOLTAGE SW, 600V, 12A, TO220AB | element14 |
Automatic Voltage Switch,AVS12CB 12A | RS |
Thyristor: AVS | Transfer Multisort Elektronik |
Automatic Voltage Switch 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
AVS12 Series 600 V 12 A Flange Mount Automatic Voltage Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a AVS12CB?
Additional datasheets, footprints and schematics for AVS12CB are listed on our Part Details page. You can also find images and similar parts to AVS12CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVS12CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVS12CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVS12CB fall under?
The AVS12CB is listed under Thyristors (SCR) and AC Switches > Triacs > Automatic voltage switches.
Can I view similar or alternative parts?
You can view similar parts to AVS12CB when available in the Automatic voltage switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVS12CB you can contact the distributor directly for product support, shipping queries etc.
Is the AVS12CB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for AVS12CB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for AVS12CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVS12CB often in real-time on the comparison pages.
What if I can't find stock of AVS12CB?
You can fill out our help required form which you can use to request a quote for AVS12CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.