Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ignitor |
---|---|
For Use With | HID Lamps |
Product Range | - |
Length | 70mm |
Power Rating | 400W |
Supply Voltage | 240VAC |
Where can I find additional details, specifications and documents for a AVS 400D?
Additional datasheets, footprints and schematics for AVS 400D are listed on our Part Details page. You can also find images and similar parts to AVS 400D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVS 400D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVS 400D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVS 400D fall under?
The AVS 400D is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to AVS 400D when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVS 400D you can contact the distributor directly for product support, shipping queries etc.
Is the AVS 400D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVS 400D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AVS 400D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVS 400D often in real-time on the comparison pages.
What if I can't find stock of AVS 400D?
You can fill out our help required form which you can use to request a quote for AVS 400D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.