AVRX750U Power Supplies by Tripp Lite

UPS, LINE INTERACTIVE, 230V, 450W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$231.57


Distributor Starting From Stock
Logo for RS Americas RS Americas US$231.57
3
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Approvals ITE
No. of Outlets 6Outlets
Capacity (VA / W) 750VA / 450W
Input Voltage AC Max 230V
Output Voltage 230V
Backup Time - Full Load 3min
Length 178mm
RoHS Compliant Yes

Alternative Descriptions

750VA INTER. UPS | RS Americas
Ups, Line Interactive, 230V, 450W | Newark Electronics
750VA INTL UPS LOW PROFILE AVR 230V 6 OUTLET USB RJ11 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AVRX750U?

Additional datasheets, footprints and schematics for AVRX750U are listed on our Part Details page. You can also find images and similar parts to AVRX750U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AVRX750U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVRX750U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AVRX750U fall under?

The AVRX750U is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to AVRX750U when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AVRX750U you can contact the distributor directly for product support, shipping queries etc.

Is the AVRX750U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AVRX750U have stock available?

Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for AVRX750U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AVRX750U often in real-time on the comparison pages.

What if I can't find stock of AVRX750U?

You can fill out our help required form which you can use to request a quote for AVRX750U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay