Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 6Outlets |
Capacity (VA / W) | 550VA / 300W |
Input Voltage AC Max | 230V |
Output Voltage | 230V |
Backup Time - Full Load | 3min |
Length | 11" |
Width | 5.8" |
RoHS Compliant | Yes |
Ups, 230V, 550Va/300W | Newark Electronics |
550VA 300W UPS INTNATIONAL BATTERY BACK UP AVR 230V RJ11 C13 | Avnet America |
Where can I find additional details, specifications and documents for a AVRX550U?
Additional datasheets, footprints and schematics for AVRX550U are listed on our Part Details page. You can also find images and similar parts to AVRX550U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVRX550U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVRX550U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVRX550U fall under?
The AVRX550U is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AVRX550U when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVRX550U you can contact the distributor directly for product support, shipping queries etc.
Is the AVRX550U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVRX550U have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for AVRX550U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVRX550U often in real-time on the comparison pages.
What if I can't find stock of AVRX550U?
You can fill out our help required form which you can use to request a quote for AVRX550U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.