Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$109.95
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 12Outlets |
Capacity (VA / W) | 750VA / 450W |
Input Voltage AC Max | 148V |
Output Voltage | 120VAC |
Backup Time - Full Load | 2.5min |
Length | 12.2" |
Width | 7" |
Ups, 120Vac, 750Va/450W | Newark Electronics |
Where can I find additional details, specifications and documents for a AVRG750U?
Additional datasheets, footprints and schematics for AVRG750U are listed on our Part Details page. You can also find images and similar parts to AVRG750U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVRG750U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVRG750U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVRG750U fall under?
The AVRG750U is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AVRG750U when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVRG750U you can contact the distributor directly for product support, shipping queries etc.
Is the AVRG750U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVRG750U have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AVRG750U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVRG750U often in real-time on the comparison pages.
What if I can't find stock of AVRG750U?
You can fill out our help required form which you can use to request a quote for AVRG750U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.