Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 12Outlets |
Capacity (VA / W) | 900VA / 480W |
Input Voltage AC Max | 147V |
Output Voltage | 120VAC |
Backup Time - Full Load | 3min |
Length | 7" |
RoHS Compliant | NA |
UPS System, 900VAUltra-Compact Line-Interactive | Tripp Lite AVR900U | RS Americas |
Low Profile Line Interactive Ups | Newark Electronics |
900VA 480W UPS DESKTOP BATTERY BACK UP AVR 120V USB RJ11 | Avnet America |
Where can I find additional details, specifications and documents for a AVR900U?
Additional datasheets, footprints and schematics for AVR900U are listed on our Part Details page. You can also find images and similar parts to AVR900U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR900U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR900U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR900U fall under?
The AVR900U is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AVR900U when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR900U you can contact the distributor directly for product support, shipping queries etc.
Is the AVR900U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR900U have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for AVR900U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR900U often in real-time on the comparison pages.
What if I can't find stock of AVR900U?
You can fill out our help required form which you can use to request a quote for AVR900U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.