Power Supply Approvals | ITE |
---|---|
No. of Outlets | 12Outlets |
Capacity (VA / W) | 750VA / 450W |
Input Voltage AC Max | 120V |
Output Voltage | 120V |
Backup Time - Full Load | 3min |
Length | 12" |
Width | 7" |
RoHS Compliant | NA |
UPS, Digital Screen, 750VA, 450 Watts, 12 Outlets, 6 UPS/6 Surge | Tripp Lite AVR750U | RS Americas |
Ups, 120V, 750Va/450W | Newark Electronics |
Power Inverter 120VAC 12-OUT 6 UPS- Outlets and 6 Surge-only Outlets 450W 120V Desktop/Wall Mount | Avnet America |
Where can I find additional details, specifications and documents for a AVR750U?
Additional datasheets, footprints and schematics for AVR750U are listed on our Part Details page. You can also find images and similar parts to AVR750U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR750U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR750U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR750U fall under?
The AVR750U is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AVR750U when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR750U you can contact the distributor directly for product support, shipping queries etc.
Is the AVR750U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR750U have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for AVR750U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR750U often in real-time on the comparison pages.
What if I can't find stock of AVR750U?
You can fill out our help required form which you can use to request a quote for AVR750U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.