Status: | Unknown |
---|---|
Series: | AVR Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 8Outlets |
Capacity (VA / W) | 650VA / 325W |
Input Voltage AC Max | 120V |
Output Voltage | 120V |
Product Range | AVR Series |
Length | 6" |
RoHS Compliant | NA |
650VA 325W UPS Desktop Battery Back Up AVR 120V USB Muted Alarm | Tripp Lite AVR650UM | RS Americas |
Ups, 120V, 650Va/325W | Newark Electronics |
Where can I find additional details, specifications and documents for a AVR650UM?
Additional datasheets, footprints and schematics for AVR650UM are listed on our Part Details page. You can also find images and similar parts to AVR650UM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR650UM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR650UM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR650UM fall under?
The AVR650UM is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AVR650UM when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR650UM you can contact the distributor directly for product support, shipping queries etc.
Is the AVR650UM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR650UM have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AVR650UM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR650UM often in real-time on the comparison pages.
What if I can't find stock of AVR650UM?
You can fill out our help required form which you can use to request a quote for AVR650UM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.