Status: | Unknown |
---|---|
Series: | AVR Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 8Outlets |
Capacity (VA / W) | 550VA / 300W |
Input Voltage AC Max | 120V |
Output Voltage | 120V |
Backup Time - Full Load | 3.2min |
Product Range | AVR Series |
Length | 152mm |
Weight | 5kg |
RoHS Compliant | NA |
UPS System, 550 VA Ultra-Compact Line-Interactive, 120 VAC Out, 6 Outlets | Tripp Lite AVR550U | RS Americas |
Ups, 120V, 300W | Newark Electronics |
Uninterruptible Power Supply, 550VA, 300W, 120VAC Input, 115/120V Output, USB, 150W/5.5 min | Carlton-Bates |
550VA 300W UPS DESKTOP BATTERY BACK UP AVR 120V USB RJ11 | Avnet America |
Where can I find additional details, specifications and documents for a AVR550U?
Additional datasheets, footprints and schematics for AVR550U are listed on our Part Details page. You can also find images and similar parts to AVR550U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR550U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR550U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR550U fall under?
The AVR550U is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AVR550U when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR550U you can contact the distributor directly for product support, shipping queries etc.
Is the AVR550U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR550U have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Avnet America have stock available or on a lead time for AVR550U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR550U often in real-time on the comparison pages.
What if I can't find stock of AVR550U?
You can fill out our help required form which you can use to request a quote for AVR550U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.