Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.18
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | - |
Core Architecture | AVR |
Core Sub-Architecture | AVR |
Silicon Core Number | - |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware / Software - Dev Kit |
Features | RS232 Tx Rx Interface DIL40 Microcontroller Socket |
Kit Features | 8MHz Crystal on Socket DIL40 MCU Socket JTAG 5x2 pin Connector RS232 Tx Rx Interface |
Supported Devices | STK200 |
Type | Development Board |
Where can I find additional details, specifications and documents for a AVR-P40N-8535-8MHZ?
Additional datasheets, footprints and schematics for AVR-P40N-8535-8MHZ are listed on our Part Details page. You can also find images and similar parts to AVR-P40N-8535-8MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR-P40N-8535-8MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR-P40N-8535-8MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR-P40N-8535-8MHZ fall under?
The AVR-P40N-8535-8MHZ is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to AVR-P40N-8535-8MHZ when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR-P40N-8535-8MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the AVR-P40N-8535-8MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR-P40N-8535-8MHZ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AVR-P40N-8535-8MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR-P40N-8535-8MHZ often in real-time on the comparison pages.
What if I can't find stock of AVR-P40N-8535-8MHZ?
You can fill out our help required form which you can use to request a quote for AVR-P40N-8535-8MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.