Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Emulator / Programmer |
---|---|
Silicon Family Name | - |
Core Architecture | AVR |
Core Sub-Architecture | - |
Kit Contents | JTAG Debugger |
Features | Full Emulation of all Analog and Digital Functions Full JTAG Programming Support |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Programmer Type | JTAG Dongle Interface |
Programmer, Emulator, Usb To Jtag, For Avr | Newark Electronics |
Where can I find additional details, specifications and documents for a AVR-JTAG-USB?
Additional datasheets, footprints and schematics for AVR-JTAG-USB are listed on our Part Details page. You can also find images and similar parts to AVR-JTAG-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR-JTAG-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR-JTAG-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR-JTAG-USB fall under?
The AVR-JTAG-USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AVR-JTAG-USB when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR-JTAG-USB you can contact the distributor directly for product support, shipping queries etc.
Is the AVR-JTAG-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR-JTAG-USB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AVR-JTAG-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR-JTAG-USB often in real-time on the comparison pages.
What if I can't find stock of AVR-JTAG-USB?
You can fill out our help required form which you can use to request a quote for AVR-JTAG-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.