Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | AT90xxx |
Core Architecture | AVR |
Core Sub-Architecture | AVR |
Silicon Core Number | AT90 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | CAN Controller and Interface On Board Voltage Regulator |
Kit Features | AT90CAN128 MCU 128KB Flash 4KB EEPROM 4KB SRAM CAN Controller RTC |
Type | Development Board |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
Avr, Can128, Can, Rs232, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AVR-CAN?
Additional datasheets, footprints and schematics for AVR-CAN are listed on our Part Details page. You can also find images and similar parts to AVR-CAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR-CAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR-CAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR-CAN fall under?
The AVR-CAN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to AVR-CAN when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR-CAN you can contact the distributor directly for product support, shipping queries etc.
Is the AVR-CAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR-CAN have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for AVR-CAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR-CAN often in real-time on the comparison pages.
What if I can't find stock of AVR-CAN?
You can fill out our help required form which you can use to request a quote for AVR-CAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.