Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$136.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$136.85
|
No stock
|
Buy Now |
DMM Functions | Current Voltage Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | Average |
Display Count | 4000 |
No. of Digits | 3.5 |
Range Selection | Auto |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Current Range Accuracy | 1.5% ± 5 digits |
AC Voltage Range Accuracy | 1.0% ± 5 digits |
Battery Size Code | PP3 |
Current Measuring Range AC | 400µA to 10A |
Current Measuring Range DC | 400µA to 10A |
Current Measuring Range Resolution AC | 0.1µA 1µA 10µA 100µA 10mA |
Current Measuring Range Resolution DC | 0.1µA 1µA 10µA 100µA 10mA |
Current Range AC | 400µA 4mA 40mA 400mA 10A |
Current Range DC | 400µA 4mA 40mA 400mA 10A |
DC Current Range Accuracy | 1.0% ± 3 digits |
DC Voltage Range Accuracy | 0.8% ± 2 Digits |
DMM Type | Hand Held |
External Depth | 55mm |
External Length / Height | 182mm |
External Width | 82mm |
Operating Temperature Max | 50°C |
MULTIMETER, DIGITAL | Farnell |
Where can I find additional details, specifications and documents for a AVO300-EN?
Additional datasheets, footprints and schematics for AVO300-EN are listed on our Part Details page. You can also find images and similar parts to AVO300-EN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVO300-EN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVO300-EN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVO300-EN fall under?
The AVO300-EN is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to AVO300-EN when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVO300-EN you can contact the distributor directly for product support, shipping queries etc.
Is the AVO300-EN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVO300-EN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AVO300-EN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVO300-EN often in real-time on the comparison pages.
What if I can't find stock of AVO300-EN?
You can fill out our help required form which you can use to request a quote for AVO300-EN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.