Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 500W |
Output Voltage - Output 1 | 50V |
Output Current - Output 1 | 10A |
Depth | 61mm |
RoHS Compliant | Yes |
Dc-Dc Converter, 50V, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a AVE500-48S50P-6L?
Additional datasheets, footprints and schematics for AVE500-48S50P-6L are listed on our Part Details page. You can also find images and similar parts to AVE500-48S50P-6L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVE500-48S50P-6L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVE500-48S50P-6L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVE500-48S50P-6L fall under?
The AVE500-48S50P-6L is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AVE500-48S50P-6L when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVE500-48S50P-6L you can contact the distributor directly for product support, shipping queries etc.
Is the AVE500-48S50P-6L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AVE500-48S50P-6L have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for AVE500-48S50P-6L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVE500-48S50P-6L often in real-time on the comparison pages.
What if I can't find stock of AVE500-48S50P-6L?
You can fill out our help required form which you can use to request a quote for AVE500-48S50P-6L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.