AVE450-48S50-6L Power Supplies by Artesyn Technologies

DC-DC CONVERTER, 50V, 9A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$91.93

Distributor Stock
Logo for Newark
Newark
from US$107.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$95.66
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$96.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$91.93
-
Buy Now
Logo for Sager
Sager
from US$100.55
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 450W
Output Voltage - Output 1 50V
Output Current - Output 1 9A
Width 57.9mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, 50V, 9A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AVE450-48S50-6L?

Additional datasheets, footprints and schematics for AVE450-48S50-6L are listed on our Part Details page. You can also find images and similar parts to AVE450-48S50-6L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AVE450-48S50-6L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVE450-48S50-6L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AVE450-48S50-6L fall under?

The AVE450-48S50-6L is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to AVE450-48S50-6L when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AVE450-48S50-6L you can contact the distributor directly for product support, shipping queries etc.

Is the AVE450-48S50-6L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AVE450-48S50-6L have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TTI Europe and Sager have stock available or on a lead time for AVE450-48S50-6L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AVE450-48S50-6L often in real-time on the comparison pages.

What if I can't find stock of AVE450-48S50-6L?

You can fill out our help required form which you can use to request a quote for AVE450-48S50-6L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay