Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 85W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 7.1A |
RoHS Compliant | Yes |
Dc-Dc Converter, 12V, 7.1A | Newark Electronics |
Where can I find additional details, specifications and documents for a AVD85B-48S12TL?
Additional datasheets, footprints and schematics for AVD85B-48S12TL are listed on our Part Details page. You can also find images and similar parts to AVD85B-48S12TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVD85B-48S12TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVD85B-48S12TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVD85B-48S12TL fall under?
The AVD85B-48S12TL is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AVD85B-48S12TL when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVD85B-48S12TL you can contact the distributor directly for product support, shipping queries etc.
Is the AVD85B-48S12TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AVD85B-48S12TL have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for AVD85B-48S12TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVD85B-48S12TL often in real-time on the comparison pages.
What if I can't find stock of AVD85B-48S12TL?
You can fill out our help required form which you can use to request a quote for AVD85B-48S12TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.