Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.21
Power Rating | 2.3VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 76mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 2.3VA |
Approval Bodies | CSA UL VDE |
External Depth | 29mm |
External Length / Height | 27.3mm |
External Width | 32.3mm |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 20mm |
Input Voltage | 230V |
Isolation Voltage | 5kV |
Lead Spacing | 5mm |
Output 2 Voltage Max | 15V |
Output Voltage | 15V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 5mm |
Primary Voltages | 2 x 115V |
Regulation | 59% |
Secondary Current Nom | 76mA |
Secondary Power | 1.15VA |
Supply Voltage V AC | 230V |
Transformer Type | Isolation |
Weight | 110g |
Transformer PCB 2.3VA 2x15V | RS |
2 x 115 V | Conrad |
Isolation Transformer, 2.3 Va, 2 X 115V, 2 X 15V, 76 Ma Rohs Compliant: Yes |Block AVB2.3/2/15 | Newark Electronics |
TRANSFORMER, 2.3VA, 2 X 15V | element14 |
Transformer, PC mt, 2.3 VA, 115/230Vi, 15/30VAC out | Block USA AVB 2,3/2/15 | RS Americas |
Where can I find additional details, specifications and documents for a AVB2.3/2/15?
Additional datasheets, footprints and schematics for AVB2.3/2/15 are listed on our Part Details page. You can also find images and similar parts to AVB2.3/2/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVB2.3/2/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVB2.3/2/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVB2.3/2/15 fall under?
The AVB2.3/2/15 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to AVB2.3/2/15 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVB2.3/2/15 you can contact the distributor directly for product support, shipping queries etc.
Is the AVB2.3/2/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVB2.3/2/15 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for AVB2.3/2/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVB2.3/2/15 often in real-time on the comparison pages.
What if I can't find stock of AVB2.3/2/15?
You can fill out our help required form which you can use to request a quote for AVB2.3/2/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.