Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 1VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 55mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 1VA |
Approval Bodies | CSA UL VDE |
External Depth | 21.8mm |
External Length / Height | 27.3mm |
External Width | 32.3mm |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 20mm |
Input Voltage | 230V |
Isolation Voltage | 5kV |
Lead Spacing | 5mm |
Output 2 Voltage Max | 9V |
Output Voltage | 9V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 5mm |
Primary Voltages | 2 x 115V |
Regulation | 55% |
Secondary Current Nom | 55mA |
Secondary Power | 0.5VA |
Supply Voltage V AC | 230V |
Transformer Type | Isolation |
Weight | 72g |
Isolation Transformer, 1 Va, 2 X 115V, 2 X 9V, 55 Ma Rohs Compliant: Yes |Block AVB1.0/2/9 | Newark Electronics |
Transformer, PC mt, 1 VA, 115/230Vi, 9/18VAC out | Block USA AVB 1,0/2/9 | RS Americas |
TRANSFORMER, 1VA, 2 X 9V | element14 |
Where can I find additional details, specifications and documents for a AVB1.0/2/9?
Additional datasheets, footprints and schematics for AVB1.0/2/9 are listed on our Part Details page. You can also find images and similar parts to AVB1.0/2/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVB1.0/2/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVB1.0/2/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVB1.0/2/9 fall under?
The AVB1.0/2/9 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to AVB1.0/2/9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVB1.0/2/9 you can contact the distributor directly for product support, shipping queries etc.
Is the AVB1.0/2/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVB1.0/2/9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AVB1.0/2/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVB1.0/2/9 often in real-time on the comparison pages.
What if I can't find stock of AVB1.0/2/9?
You can fill out our help required form which you can use to request a quote for AVB1.0/2/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.