Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 1.5VA |
---|---|
Secondary Voltages | 2 x 24V |
Current Rating | 31mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 23.8mm |
External Length / Height | 27.3mm |
External Width | 32.3mm |
Hole Spacing - Length | 20mm |
Output Voltage | 24V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 5mm |
Primary Voltages | 2 x 115V |
Weight | 84g |
Transformer, PC mt, 1.5 VA, 115/230Vi, 24/48VAC out | Block USA AVB 1,5/2/24 | RS Americas |
Transformer PCB 1.5VA 2x24V | RS |
Isolation Transformer, 1.5 Va, 2 X 115V, 2 X 24V, 31 Ma Rohs Compliant: Yes |Block AVB 1.5/2/24 | Newark Electronics |
TRANSFORMER, 1.5VA, 2 X 24V | element14 |
TRANSFORMER, 1.5VA, 2 X 24V | Farnell |
Where can I find additional details, specifications and documents for a AVB 1.5/2/24?
Additional datasheets, footprints and schematics for AVB 1.5/2/24 are listed on our Part Details page. You can also find images and similar parts to AVB 1.5/2/24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVB 1.5/2/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVB 1.5/2/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVB 1.5/2/24 fall under?
The AVB 1.5/2/24 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to AVB 1.5/2/24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVB 1.5/2/24 you can contact the distributor directly for product support, shipping queries etc.
Is the AVB 1.5/2/24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVB 1.5/2/24 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AVB 1.5/2/24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVB 1.5/2/24 often in real-time on the comparison pages.
What if I can't find stock of AVB 1.5/2/24?
You can fill out our help required form which you can use to request a quote for AVB 1.5/2/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.