Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 500mVA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 20mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 0.5VA |
Approval Bodies | CSA UL VDE |
External Depth | 19mm |
External Length / Height | 22.7mm |
External Width | 22mm |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 15mm |
Input Voltage | 230V |
Isolation Voltage | 5kV |
Lead Spacing | 5mm |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Pin Diameter | 0.6mm |
Pin Length | 5mm |
Pitch Spacing | 5mm |
Primary Voltages | 2 x 115V |
Regulation | 40% |
Secondary Current Nom | 20mA |
Secondary Power | 0.25VA |
Supply Voltage V AC | 230V |
Transformer Type | Isolation |
Weight | 35g |
Transformer, Iso, 24Vac, 0.5Va | Newark Electronics |
Transformer, PC mt, 0.35 VA, 115/230Vi, 12V@0.04A, 24V@0.02A | Block USA AVB 0,5/2/12 | RS Americas |
TRANSFORMER, 0.5VA, 2 X 12V | element14 |
Where can I find additional details, specifications and documents for a AVB0.5/2/12?
Additional datasheets, footprints and schematics for AVB0.5/2/12 are listed on our Part Details page. You can also find images and similar parts to AVB0.5/2/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVB0.5/2/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVB0.5/2/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVB0.5/2/12 fall under?
The AVB0.5/2/12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to AVB0.5/2/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVB0.5/2/12 you can contact the distributor directly for product support, shipping queries etc.
Is the AVB0.5/2/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVB0.5/2/12 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AVB0.5/2/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVB0.5/2/12 often in real-time on the comparison pages.
What if I can't find stock of AVB0.5/2/12?
You can fill out our help required form which you can use to request a quote for AVB0.5/2/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.