Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | AV Series |
Switch Operation | Off-(On) |
Illumination Color | Blue |
Switch Terminals | Solder |
Contact Current Max | 50mA |
VANDAL RESISTANT SW, SPST, 24VDC, PANEL | APEM Components AV9SLD2011001K | RS Americas |
VANDAL RESISTANT SW, SPST, 24VDC, PANEL | Farnell |
Vandal Resistant Sw, Spst, 24Vdc, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a AV9SLD2011001K?
Additional datasheets, footprints and schematics for AV9SLD2011001K are listed on our Part Details page. You can also find images and similar parts to AV9SLD2011001K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV9SLD2011001K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV9SLD2011001K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV9SLD2011001K fall under?
The AV9SLD2011001K is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to AV9SLD2011001K when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV9SLD2011001K you can contact the distributor directly for product support, shipping queries etc.
Is the AV9SLD2011001K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV9SLD2011001K have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for AV9SLD2011001K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV9SLD2011001K often in real-time on the comparison pages.
What if I can't find stock of AV9SLD2011001K?
You can fill out our help required form which you can use to request a quote for AV9SLD2011001K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.