Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | AV Series |
Switch Operation | Off-(On) |
Illumination Color | - |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Vandal Resistant Sw, Spst, 24Vdc, Panel | Newark Electronics |
PUSHBUTTON SWITCH AV SECURITY | APEM Components AV9S0D200K | RS Americas |
Where can I find additional details, specifications and documents for a AV9S0D200K?
Additional datasheets, footprints and schematics for AV9S0D200K are listed on our Part Details page. You can also find images and similar parts to AV9S0D200K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV9S0D200K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV9S0D200K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV9S0D200K fall under?
The AV9S0D200K is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to AV9S0D200K when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV9S0D200K you can contact the distributor directly for product support, shipping queries etc.
Is the AV9S0D200K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV9S0D200K have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AV9S0D200K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV9S0D200K often in real-time on the comparison pages.
What if I can't find stock of AV9S0D200K?
You can fill out our help required form which you can use to request a quote for AV9S0D200K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.