Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Illumination Colour | Yellow |
Product Range | AV Series |
Pushbutton Actuator Style | Round |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 1A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
IP Rating | IP67 |
SVHC | No SVHC (15-Jan-2018) |
Illum Pb Sw, Spdt, 1A, 30Vdc, Wire Lead | Newark Electronics |
ILLUM PB SW, SPDT, 1A, 30VDC, WIRE LEAD | element14 |
Where can I find additional details, specifications and documents for a AV5522F102074BK?
Additional datasheets, footprints and schematics for AV5522F102074BK are listed on our Part Details page. You can also find images and similar parts to AV5522F102074BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV5522F102074BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV5522F102074BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV5522F102074BK fall under?
The AV5522F102074BK is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to AV5522F102074BK when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV5522F102074BK you can contact the distributor directly for product support, shipping queries etc.
Is the AV5522F102074BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV5522F102074BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AV5522F102074BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV5522F102074BK often in real-time on the comparison pages.
What if I can't find stock of AV5522F102074BK?
You can fill out our help required form which you can use to request a quote for AV5522F102074BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.