Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 4Outlets |
Capacity (VA / W) | 550VA / 300W |
Input Voltage AC Max | 120V |
Output Voltage | 120V |
Backup Time - Full Load | 3min |
Length | 172mm |
RoHS Compliant | NA |
550VA UPS Home Theater for Structured Wiring Enclosures 4 outlets | Tripp Lite AV550SC | RS Americas |
Ups, 115/120Vac/12Vdc, 550Va/300W | Newark Electronics |
Where can I find additional details, specifications and documents for a AV550SC?
Additional datasheets, footprints and schematics for AV550SC are listed on our Part Details page. You can also find images and similar parts to AV550SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV550SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV550SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV550SC fall under?
The AV550SC is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AV550SC when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV550SC you can contact the distributor directly for product support, shipping queries etc.
Is the AV550SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV550SC have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AV550SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV550SC often in real-time on the comparison pages.
What if I can't find stock of AV550SC?
You can fill out our help required form which you can use to request a quote for AV550SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.