Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | SPDT |
Product Range | AV Series |
Switch Terminals | Quick Connect Solder |
IP Rating | IP67 |
Contact Current Max | 1A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jan-2018) |
30MM 316L SS P/BUTTN NON ILLUM SOLDRTERM | RS |
PUSHBUTTON SWITCH AV SECURITY | APEM Components AV50022000024BK | RS Americas |
Pb Switch, Spdt, 1A, 30Vdc, Qc/Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a AV50022000024BK?
Additional datasheets, footprints and schematics for AV50022000024BK are listed on our Part Details page. You can also find images and similar parts to AV50022000024BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV50022000024BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV50022000024BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV50022000024BK fall under?
The AV50022000024BK is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to AV50022000024BK when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV50022000024BK you can contact the distributor directly for product support, shipping queries etc.
Is the AV50022000024BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV50022000024BK have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AV50022000024BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV50022000024BK often in real-time on the comparison pages.
What if I can't find stock of AV50022000024BK?
You can fill out our help required form which you can use to request a quote for AV50022000024BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.