Status: | Unknown |
---|---|
Series: | E-Klips AV-AM series |
RoHS: | Unknown |
Clip Type | Purlin Clip |
---|---|
Clip Diameter | - |
Mounting Hole Dia | - |
Product Range | E-Klips AV-AM series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Coating | Zinc |
Colour | Zinc Silver |
Flange Thickness | 4mm |
For Use With | Threaded Rod |
Load Max | 68kg |
Material | Spring Steel |
Size (mm) | 70mm |
Thread Size | M10 |
Thread Size - Metric | M10 |
Thread Type | Metric |
Where can I find additional details, specifications and documents for a AV155-AM10T?
Additional datasheets, footprints and schematics for AV155-AM10T are listed on our Part Details page. You can also find images and similar parts to AV155-AM10T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV155-AM10T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV155-AM10T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV155-AM10T fall under?
The AV155-AM10T is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to AV155-AM10T when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV155-AM10T you can contact the distributor directly for product support, shipping queries etc.
Is the AV155-AM10T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV155-AM10T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AV155-AM10T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV155-AM10T often in real-time on the comparison pages.
What if I can't find stock of AV155-AM10T?
You can fill out our help required form which you can use to request a quote for AV155-AM10T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.