Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | AV Series |
Switch Operation | Momentary Spring Return |
Illumination Color | Red |
Switch Terminals | Solder |
PB switch,19mm,Flat Button,illum,Red,sld | RS |
Actuating force: 7 N | Conrad |
Vandal Resistant Sw, Spst-No, 24V, Red | Newark Electronics |
Switch, P/B, Vandal Resistant, SPST-NO, OFF-MOM, LED, Red, IP54,0.05A,24VDC,19mm, Solder | APEM Components AV09C7L3D2006 | RS Americas |
Where can I find additional details, specifications and documents for a AV09C7L3D2006?
Additional datasheets, footprints and schematics for AV09C7L3D2006 are listed on our Part Details page. You can also find images and similar parts to AV09C7L3D2006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV09C7L3D2006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV09C7L3D2006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV09C7L3D2006 fall under?
The AV09C7L3D2006 is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to AV09C7L3D2006 when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV09C7L3D2006 you can contact the distributor directly for product support, shipping queries etc.
Is the AV09C7L3D2006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV09C7L3D2006 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AV09C7L3D2006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV09C7L3D2006 often in real-time on the comparison pages.
What if I can't find stock of AV09C7L3D2006?
You can fill out our help required form which you can use to request a quote for AV09C7L3D2006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.