Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
7,375
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
4,353
in stock
|
Buy Now | |
element14
from US$1.31
|
4,353
in stock
|
Buy Now | |
Farnell
from US$1.24
|
4,353
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
2,367
in stock
|
Buy Now | |
Rutronik
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 5V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 220ns |
Output Delay | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Infineon AUIRS2301STR | RS |
Mosfet Driv, Aec-Q100, H/L Side, Soic-8 | Newark Electronics |
MOSFET DRIV, AEC-Q100, H/L SIDE, SOIC-8 | element14 |
AUIRS2301S Series 20 V 350 mA Surface Mount High and Low Side Driver - SOIC-8 | Future Electronics |
GATE-DRV 600V 0.2/0.35A AECQ | Rutronik |
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a AUIRS2301STR?
Additional datasheets, footprints and schematics for AUIRS2301STR are listed on our Part Details page. You can also find images and similar parts to AUIRS2301STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRS2301STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRS2301STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRS2301STR fall under?
The AUIRS2301STR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AUIRS2301STR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRS2301STR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRS2301STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRS2301STR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AUIRS2301STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRS2301STR often in real-time on the comparison pages.
What if I can't find stock of AUIRS2301STR?
You can fill out our help required form which you can use to request a quote for AUIRS2301STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.