Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 135ns |
Output Delay | 135ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Infineon AUIRS21811STR | RS |
Mosfet Driv, Aec-Q100, H/L Side, Nsoic-8 | Newark Electronics |
AUIRS21811 Series 20 V 1.9/2.3 A Automotive Grade High/Low Side Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 600V 2.3A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC T/R | Avnet America |
MOSFET DRIV, AEC-Q100, H/L SIDE, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AUIRS21811STR?
Additional datasheets, footprints and schematics for AUIRS21811STR are listed on our Part Details page. You can also find images and similar parts to AUIRS21811STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRS21811STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRS21811STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRS21811STR fall under?
The AUIRS21811STR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AUIRS21811STR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRS21811STR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRS21811STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRS21811STR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for AUIRS21811STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRS21811STR often in real-time on the comparison pages.
What if I can't find stock of AUIRS21811STR?
You can fill out our help required form which you can use to request a quote for AUIRS21811STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.