Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 500W |
Supply Voltage Range | - |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Driver Case Style | NSOIC |
Driver Configuration | Half Bridge |
Input Delay | 360ns |
Output Delay | 335ns |
Supply Voltage Max | 18V |
Supply Voltage Min | 10V |
Supply Voltage Nom | 200V |
Audio Amplifier Driv, Half Bridge, Nsoic | Newark Electronics |
AUDIO AMPLIFIER DRIV, HALF BRIDGE, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AUIRS2092STR?
Additional datasheets, footprints and schematics for AUIRS2092STR are listed on our Part Details page. You can also find images and similar parts to AUIRS2092STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRS2092STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRS2092STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRS2092STR fall under?
The AUIRS2092STR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AUIRS2092STR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRS2092STR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRS2092STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRS2092STR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AUIRS2092STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRS2092STR often in real-time on the comparison pages.
What if I can't find stock of AUIRS2092STR?
You can fill out our help required form which you can use to request a quote for AUIRS2092STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.