DC Collector Current | 78A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 370W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-262 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Transistor Type | IGBT |
Transistor IGBT N-ch 600V 50A D2PAK | RS |
IGBT, 600V, 78A, 370W, D2PAK | Farnell |
Where can I find additional details, specifications and documents for a AUIRGS30B60K?
Additional datasheets, footprints and schematics for AUIRGS30B60K are listed on our Part Details page. You can also find images and similar parts to AUIRGS30B60K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRGS30B60K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRGS30B60K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRGS30B60K fall under?
The AUIRGS30B60K is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRGS30B60K when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRGS30B60K you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRGS30B60K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRGS30B60K have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for AUIRGS30B60K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRGS30B60K often in real-time on the comparison pages.
What if I can't find stock of AUIRGS30B60K?
You can fill out our help required form which you can use to request a quote for AUIRGS30B60K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.