Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 240A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 750W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-274 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Igbt, Aec-Q101, 600V, 240A, 750W, To-274 Rohs Compliant: Yes |Infineon AUIRGPS4070D0 | Newark Electronics |
IGBT, AEC-Q101, 600V, 240A, 750W, TO-274 | element14 |
Where can I find additional details, specifications and documents for a AUIRGPS4070D0?
Additional datasheets, footprints and schematics for AUIRGPS4070D0 are listed on our Part Details page. You can also find images and similar parts to AUIRGPS4070D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRGPS4070D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRGPS4070D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRGPS4070D0 fall under?
The AUIRGPS4070D0 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AUIRGPS4070D0 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRGPS4070D0 you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRGPS4070D0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRGPS4070D0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for AUIRGPS4070D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRGPS4070D0 often in real-time on the comparison pages.
What if I can't find stock of AUIRGPS4070D0?
You can fill out our help required form which you can use to request a quote for AUIRGPS4070D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.