Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 100A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 330W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
AUIRGP4063D-E, 96 A 600 V, 30kHz, 3-Pin TO-247AD | Infineon AUIRGP4063D-E | RS Americas |
IGBT, AECQ101, 600V, 100A, 330W, TO247AD | Farnell |
Igbt, Aec-Q101, 600V, 100A, 330W, To247Ad | Newark Electronics |
Trans IGBT Chip N-CH 600V 96A 3-Pin(3+Tab) TO-247AD | Avnet America |
Where can I find additional details, specifications and documents for a AUIRGP4063D-E?
Additional datasheets, footprints and schematics for AUIRGP4063D-E are listed on our Part Details page. You can also find images and similar parts to AUIRGP4063D-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRGP4063D-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRGP4063D-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRGP4063D-E fall under?
The AUIRGP4063D-E is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AUIRGP4063D-E when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRGP4063D-E you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRGP4063D-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRGP4063D-E have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for AUIRGP4063D-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRGP4063D-E often in real-time on the comparison pages.
What if I can't find stock of AUIRGP4063D-E?
You can fill out our help required form which you can use to request a quote for AUIRGP4063D-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.