Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 100A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 330W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, AECQ101, 600V, 100A, 330W, TO247AC | element14 |
Igbt, 600V, 100A, 175Deg C, 330W | Newark Electronics |
Trans IGBT Chip N-CH 600V 96A 3-Pin(3+Tab) TO-247AC | Avnet America |
Where can I find additional details, specifications and documents for a AUIRGP4063D?
Additional datasheets, footprints and schematics for AUIRGP4063D are listed on our Part Details page. You can also find images and similar parts to AUIRGP4063D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRGP4063D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRGP4063D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRGP4063D fall under?
The AUIRGP4063D is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AUIRGP4063D when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRGP4063D you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRGP4063D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRGP4063D have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for AUIRGP4063D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRGP4063D often in real-time on the comparison pages.
What if I can't find stock of AUIRGP4063D?
You can fill out our help required form which you can use to request a quote for AUIRGP4063D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.