Status: | Unknown |
---|---|
Series: | COOLiRIGBT Series |
RoHS: | Unknown |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 214W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | COOLiRIGBT Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, AECQ101, 600V, 60A, 214W, TO-247AD | Farnell |
Where can I find additional details, specifications and documents for a AUIRGF66524D0?
Additional datasheets, footprints and schematics for AUIRGF66524D0 are listed on our Part Details page. You can also find images and similar parts to AUIRGF66524D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRGF66524D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRGF66524D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRGF66524D0 fall under?
The AUIRGF66524D0 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AUIRGF66524D0 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRGF66524D0 you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRGF66524D0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRGF66524D0 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AUIRGF66524D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRGF66524D0 often in real-time on the comparison pages.
What if I can't find stock of AUIRGF66524D0?
You can fill out our help required form which you can use to request a quote for AUIRGF66524D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.