Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.04
|
876
in stock
|
Buy Now | |
Newark Electronics
from US$7.06
|
876
in stock
|
Buy Now | |
element14
from US$8.26
|
876
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
49
in stock
|
Buy Now | |
Rutronik
from US$6.66
|
-
|
Buy Now | |
RS
from US$9.67
|
-
|
Buy Now | |
Future Electronics
from US$6.66
|
-
|
Buy Now | |
Avnet America
from US$6.98
|
-
|
Buy Now | |
RS Americas
from US$9.14
|
-
|
Buy Now |
DC Collector Current | 57A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.75V |
Power Dissipation Pd | 217W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 200W |
Transistor Type | IGBT |
Igbt Single Transistor, 57 A, 1.75 V, 200 Mw, 1.2 Kv, To-247Ac, 3 Rohs Compliant: Yes |Infineon AUIRG4PH50S | Newark Electronics |
IGBT,N CH,1200V,57A,TO247AC | element14 |
IGBT 1200V 33A 1,47V TO-247 | Rutronik |
Infineon IGBT Transistor AUIRG4PH50S | RS |
DISCRETE SWITCHES | Future Electronics |
Trans IGBT Chip N-CH 1.2KV 57A 3-Pin(3+Tab) TO-247AC Tube | Avnet America |
AUIRG4PH50S, 57 A 1200 V, 1kHz, 3-Pin TO-247AC | Infineon AUIRG4PH50S | RS Americas |
Where can I find additional details, specifications and documents for a AUIRG4PH50S?
Additional datasheets, footprints and schematics for AUIRG4PH50S are listed on our Part Details page. You can also find images and similar parts to AUIRG4PH50S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRG4PH50S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRG4PH50S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRG4PH50S fall under?
The AUIRG4PH50S is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRG4PH50S when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRG4PH50S you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRG4PH50S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRG4PH50S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for AUIRG4PH50S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRG4PH50S often in real-time on the comparison pages.
What if I can't find stock of AUIRG4PH50S?
You can fill out our help required form which you can use to request a quote for AUIRG4PH50S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.