Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 23A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.52V |
Power Dissipation Pd | 100W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 23A, TO-263AB | Farnell |
Where can I find additional details, specifications and documents for a AUIRG4BC30USTRL?
Additional datasheets, footprints and schematics for AUIRG4BC30USTRL are listed on our Part Details page. You can also find images and similar parts to AUIRG4BC30USTRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRG4BC30USTRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRG4BC30USTRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRG4BC30USTRL fall under?
The AUIRG4BC30USTRL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRG4BC30USTRL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRG4BC30USTRL you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRG4BC30USTRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRG4BC30USTRL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AUIRG4BC30USTRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRG4BC30USTRL often in real-time on the comparison pages.
What if I can't find stock of AUIRG4BC30USTRL?
You can fill out our help required form which you can use to request a quote for AUIRG4BC30USTRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.