Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
11,975
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
45,214
in stock
|
Buy Now | |
element14
from US$1.42
|
19,948
in stock
|
Buy Now | |
Farnell
from US$1.35
|
19,948
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0048ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 50W |
Transistor Case Style | PQFN |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N-Ch, 40V, 50A, 175Deg C, 50W | Newark Electronics |
MOSFET, DUAL N-CH, 40V, 50A, PQFN | element14 |
Infineon AUIRFN8459TR | RS |
40V,70A,5.9mOhm QFN 5X6 Automotive | Future Electronics |
Transistor MOSFET Array Dual N-Channel 40V 50A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a AUIRFN8459TR?
Additional datasheets, footprints and schematics for AUIRFN8459TR are listed on our Part Details page. You can also find images and similar parts to AUIRFN8459TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRFN8459TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRFN8459TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRFN8459TR fall under?
The AUIRFN8459TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRFN8459TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRFN8459TR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRFN8459TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRFN8459TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AUIRFN8459TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRFN8459TR often in real-time on the comparison pages.
What if I can't find stock of AUIRFN8459TR?
You can fill out our help required form which you can use to request a quote for AUIRFN8459TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.