Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual N and P Channel |
---|---|
Continuous Drain Current Id | 4.7A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.043ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon AUIRF7343QTR | RS |
MOSFET, AEC-Q101, DUAL, 55V, 4.7A | element14 |
Mosfet, N & P-Ch, 55V, 4.7A, 150Deg C/2W | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIRF7343QTR?
Additional datasheets, footprints and schematics for AUIRF7343QTR are listed on our Part Details page. You can also find images and similar parts to AUIRF7343QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRF7343QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRF7343QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRF7343QTR fall under?
The AUIRF7343QTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRF7343QTR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRF7343QTR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRF7343QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRF7343QTR have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for AUIRF7343QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRF7343QTR often in real-time on the comparison pages.
What if I can't find stock of AUIRF7343QTR?
You can fill out our help required form which you can use to request a quote for AUIRF7343QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.