Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -3.4A |
Drain Source Voltage Vds | -55V |
On Resistance Rds(on) | 0.095ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, AEC-Q101, DUAL P-CH, SOIC-8 | element14 |
DUAL P-CH 55V 3,4A 95mOhm SO-8 | Rutronik |
Infineon AUIRF7342QTR | RS |
Mosfet, P-Ch, 55V, 3.4A, Soic Rohs Compliant: Yes |Infineon AUIRF7342QTR | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIRF7342QTR?
Additional datasheets, footprints and schematics for AUIRF7342QTR are listed on our Part Details page. You can also find images and similar parts to AUIRF7342QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRF7342QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRF7342QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRF7342QTR fall under?
The AUIRF7342QTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRF7342QTR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRF7342QTR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRF7342QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRF7342QTR have stock available?
Authorised distributors including element14, Chip One Stop, Farnell, Rutronik and RS have stock available or on a lead time for AUIRF7342QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRF7342QTR often in real-time on the comparison pages.
What if I can't find stock of AUIRF7342QTR?
You can fill out our help required form which you can use to request a quote for AUIRF7342QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.