Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6.9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2.4W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DUAL N-CH 30V 6,9A 23mOhm SO-8 | Rutronik |
Mosfet, Aec-Q101, Dual N-Ch, 30V, Soic-8 | Newark Electronics |
MOSFET, AUTO, DUAL N-CH, 30V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AUIRF7313QTR?
Additional datasheets, footprints and schematics for AUIRF7313QTR are listed on our Part Details page. You can also find images and similar parts to AUIRF7313QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRF7313QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRF7313QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRF7313QTR fall under?
The AUIRF7313QTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRF7313QTR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRF7313QTR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRF7313QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRF7313QTR have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AUIRF7313QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRF7313QTR often in real-time on the comparison pages.
What if I can't find stock of AUIRF7313QTR?
You can fill out our help required form which you can use to request a quote for AUIRF7313QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.