Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 50V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2.4W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Continuous Drain Current Id N Channel | 3A |
Drain Source Voltage Vds N Channel | 50V |
Module Configuration | Dual N Channel |
On Resistance Rds(on) N Channel | 0.13ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Infineon MOSFET AUIRF7103QTR | RS |
MOSFET, NN CH, 50V, 3A, SO8 | element14 |
Mosfet Transistor, Dual N Channel, 3 A, 50 V, 0.13 Ohm, 10 V, 1 V Rohs Compliant: Yes |Infineon AUIRF7103QTR | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIRF7103QTR?
Additional datasheets, footprints and schematics for AUIRF7103QTR are listed on our Part Details page. You can also find images and similar parts to AUIRF7103QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRF7103QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRF7103QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRF7103QTR fall under?
The AUIRF7103QTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRF7103QTR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRF7103QTR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRF7103QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRF7103QTR have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AUIRF7103QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRF7103QTR often in real-time on the comparison pages.
What if I can't find stock of AUIRF7103QTR?
You can fill out our help required form which you can use to request a quote for AUIRF7103QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.