Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.54
|
No stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 26V |
Current Limit | 50A |
On State Resistance | 0.0033ohm |
Distribution Switch Case Style | TO-263 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
POWER LOAD SWITCH, AEC-Q100, TO-263-5 | Farnell |
Where can I find additional details, specifications and documents for a AUIR3320STRL?
Additional datasheets, footprints and schematics for AUIR3320STRL are listed on our Part Details page. You can also find images and similar parts to AUIR3320STRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIR3320STRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIR3320STRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIR3320STRL fall under?
The AUIR3320STRL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIR3320STRL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIR3320STRL you can contact the distributor directly for product support, shipping queries etc.
Is the AUIR3320STRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIR3320STRL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AUIR3320STRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIR3320STRL often in real-time on the comparison pages.
What if I can't find stock of AUIR3320STRL?
You can fill out our help required form which you can use to request a quote for AUIR3320STRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.