Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 32V |
Current Limit | 14A |
On State Resistance | 0.016ohm |
Distribution Switch Case Style | TO-263 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3315 |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Pd | 2W |
SWITCH, CURR SENSE, PROG, D2PAK-5 | Farnell |
Where can I find additional details, specifications and documents for a AUIR3315S?
Additional datasheets, footprints and schematics for AUIR3315S are listed on our Part Details page. You can also find images and similar parts to AUIR3315S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIR3315S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIR3315S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIR3315S fall under?
The AUIR3315S is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIR3315S when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIR3315S you can contact the distributor directly for product support, shipping queries etc.
Is the AUIR3315S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIR3315S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AUIR3315S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIR3315S often in real-time on the comparison pages.
What if I can't find stock of AUIR3315S?
You can fill out our help required form which you can use to request a quote for AUIR3315S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.