Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
5,036
in stock
|
Buy Now | |
RS
from US$2.28
|
12,772
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
5,036
in stock
|
Buy Now | |
element14
from US$1.76
|
5,036
in stock
|
Buy Now | |
Rutronik
from US$1.55
|
-
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 350mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 36V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 2.5ns |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon AUIR3241STR | RS |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
GATE DRIVER 65V 200mA SOIC8 | Rutronik |
High-Side Gate Driver IC Non-Inverting 8-SO | Future Electronics |
MOSFET and Power Driver 350mA Single High Side Non-Inverting 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a AUIR3241STR?
Additional datasheets, footprints and schematics for AUIR3241STR are listed on our Part Details page. You can also find images and similar parts to AUIR3241STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIR3241STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIR3241STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIR3241STR fall under?
The AUIR3241STR is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AUIR3241STR when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIR3241STR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIR3241STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIR3241STR have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AUIR3241STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIR3241STR often in real-time on the comparison pages.
What if I can't find stock of AUIR3241STR?
You can fill out our help required form which you can use to request a quote for AUIR3241STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.