Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 36V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 1.5ns |
Output Delay | 2ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Mosfet Driver, Aec-Q100, -40 To 125Deg C | Newark Electronics |
High-Side Gate Driver IC Non-Inverting 8-SO | Future Electronics |
MOSFET DRVR 1-OUT Hi Side 8-Pin SOIC T/R | Avnet America |
MOSFET DRIVER, AEC-Q100, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a AUIR3240STR?
Additional datasheets, footprints and schematics for AUIR3240STR are listed on our Part Details page. You can also find images and similar parts to AUIR3240STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIR3240STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIR3240STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIR3240STR fall under?
The AUIR3240STR is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AUIR3240STR when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIR3240STR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIR3240STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIR3240STR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for AUIR3240STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIR3240STR often in real-time on the comparison pages.
What if I can't find stock of AUIR3240STR?
You can fill out our help required form which you can use to request a quote for AUIR3240STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.