Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
No stock
|
Buy Now | |
Avnet Asia
from US$1.21
|
10,000
in stock
|
Buy Now | |
element14
from US$2.37
|
4,392
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
2,344
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
2,012
in stock
|
Buy Now | |
Farnell
from US$2.24
|
2,012
in stock
|
Buy Now | |
Rutronik
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 10V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 40ns |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MOSFET DRVR 100V 1A 2-OUT Hi/Lo Side Half Brdg 8-Pin SOIC T/R | Avnet Asia |
MOSFET DRIVER, AEC-Q100, H-BRIDGE, SOIC8 | element14 |
AUIR2085 Series 15 V 1A High Speed Self Oscillating Half Bridge Driver - SOIC-8 | Future Electronics |
Mosfet Driver, Aec-Q100, H-Bridge, Soic8 | Newark Electronics |
H-Bridge Drv 100V 1A SO8 SMD | Rutronik |
Half-Bridge Driver 100V 1A 500kHz SOIC8 | RS |
Where can I find additional details, specifications and documents for a AUIR2085STR?
Additional datasheets, footprints and schematics for AUIR2085STR are listed on our Part Details page. You can also find images and similar parts to AUIR2085STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIR2085STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIR2085STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIR2085STR fall under?
The AUIR2085STR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AUIR2085STR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIR2085STR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIR2085STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIR2085STR have stock available?
Authorised distributors including Avnet Asia, element14, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for AUIR2085STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIR2085STR often in real-time on the comparison pages.
What if I can't find stock of AUIR2085STR?
You can fill out our help required form which you can use to request a quote for AUIR2085STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.