Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 60V |
Current Limit | 30A |
On State Resistance | 0.03ohm |
Distribution Switch Case Style | TO-252 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
RoHS Compliant | Yes |
Infineon AUIPS7221RTRL | RS |
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC | Farnell |
Power Load Sw, High Side, -40 To 150Degc | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIPS7221RTRL?
Additional datasheets, footprints and schematics for AUIPS7221RTRL are listed on our Part Details page. You can also find images and similar parts to AUIPS7221RTRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS7221RTRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS7221RTRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS7221RTRL fall under?
The AUIPS7221RTRL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to AUIPS7221RTRL when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS7221RTRL you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS7221RTRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AUIPS7221RTRL have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for AUIPS7221RTRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS7221RTRL often in real-time on the comparison pages.
What if I can't find stock of AUIPS7221RTRL?
You can fill out our help required form which you can use to request a quote for AUIPS7221RTRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.