Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 60V |
Current Limit | 2.1A |
On State Resistance | 0.075ohm |
Distribution Switch Case Style | TO-252 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Pd | 2.5W |
SWITCH, IPS, 1CH, HIGH SIDE, DPAK-5 | Farnell |
Power Load Sw, High Side, -40 To 150Degc | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIPS7145R?
Additional datasheets, footprints and schematics for AUIPS7145R are listed on our Part Details page. You can also find images and similar parts to AUIPS7145R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS7145R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS7145R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS7145R fall under?
The AUIPS7145R is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS7145R when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS7145R you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS7145R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS7145R have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for AUIPS7145R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS7145R often in real-time on the comparison pages.
What if I can't find stock of AUIPS7145R?
You can fill out our help required form which you can use to request a quote for AUIPS7145R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.