Status: | Unknown |
---|---|
Series: | AUIPS7125R Series |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 60V |
Current Limit | 60A |
On State Resistance | 0.024ohm |
Distribution Switch Case Style | TO-252 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | AUIPS7125R Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
PWR LOAD SWITCH, AEC-Q100, 60V, TO-252-5 | element14 |
Power Load Switch, 60 V, 5-To-252 | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIPS7125RTRL?
Additional datasheets, footprints and schematics for AUIPS7125RTRL are listed on our Part Details page. You can also find images and similar parts to AUIPS7125RTRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS7125RTRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS7125RTRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS7125RTRL fall under?
The AUIPS7125RTRL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS7125RTRL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS7125RTRL you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS7125RTRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS7125RTRL have stock available?
Authorised distributors including Rochester Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for AUIPS7125RTRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS7125RTRL often in real-time on the comparison pages.
What if I can't find stock of AUIPS7125RTRL?
You can fill out our help required form which you can use to request a quote for AUIPS7125RTRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.